EN
  • EN
  • DE

LT1372HVCN8#PBF

Part No LT1372HVCN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 42V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1058196-LT1372HVCN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1372HVCN8#PBF CAD Model

Description

Product Overview: LT1372HVCN8#PBF

The LT1372HVCN8#PBF is a high-performance DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power supply applications. This versatile component is capable of generating high-power outputs with excellent efficiency, making it an ideal choice for portable devices, telecommunications, and industrial equipment.

Key Features

  • High Switching Frequency: The LT1372HVCN8#PBF operates at a high switching frequency of up to 1.5MHz. This allows for the use of smaller, more cost-effective inductors and capacitors, reducing the overall size and footprint of the power supply design.
  • Wide Input Voltage Range: With an input voltage range of 3V to 60V, this converter is suitable for a variety of applications, from low-voltage battery-powered operations to higher-voltage industrial systems.
  • High Output Power: The device can deliver a significant amount of power despite its compact size, with the capability to drive a 3A switch internally. This makes it a robust choice for demanding applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing flexibility and precision in power supply design.
  • Low Shutdown Current: To enhance power conservation, the LT1372HVCN8#PBF features a low shutdown current of just 16µA, making it suitable for battery-operated devices where power efficiency is crucial.

Applications

The LT1372HVCN8#PBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Portable devices and battery-operated electronics
  • Industrial power supplies
  • Automotive systems
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1372HVCN8#PBF is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Additionally, the device is packaged in an 8-lead PDIP, offering ease of integration into various circuit designs.

Overall, the LT1372HVCN8#PBF from Linear Technology stands out as a high-efficiency, versatile DC/DC converter that can address a wide array of power supply challenges in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess