EN
  • EN
  • DE

RN5RL22AA-TR

Part No RN5RL22AA-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297557-RN5RL22AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RL22AA-TR CAD Model

Description

The RN5RL22AA-TR is a voltage regulator IC from Ricoh. It is designed to provide a stable and precise 2.2V output voltage, suitable for various applications that require a fixed voltage supply. The “-TR” suffix typically indicates tape and reel packaging, facilitating automated assembly processes. This regulator is characterized by low current consumption and is housed in a small package, making it appropriate for portable and space-constrained applications.

Applications

  • Microcontroller Power Supply: Providing a stable 2.2V voltage for microcontrollers.
  • Sensor Power: Powering different types of sensors needing a precise 2.2V source.
  • Portable Devices: Including wearables, remote controls, and compact IoT (Internet of Things) devices.
  • Reference Voltage: Used as a stable voltage reference in electronic circuits.
  • Low-Power Applications: Powering applications where energy efficiency is crucial.

Features

  • Fixed Output Voltage: Provides a reliable and accurate 2.2V output.
  • Low Current Consumption: Minimizes power dissipation and extends battery life in portable devices.
  • Small Package Size: Enables compact and efficient circuit designs.
  • Overcurrent Protection: Protects the IC and the load from excessive current.
  • Tape and Reel Packaging: Facilitates automated assembly for efficient manufacturing processes.

Benefits

  • Stable Voltage Supply: Ensures a dependable 2.2V voltage for sensitive electronic components.
  • Extended Battery Life: Low current consumption contributes to longer operational time in battery-powered applications.
  • Compact Design: Small package allows for easy integration into space-limited environments.
  • Enhanced Protection: Overcurrent protection guards against potential damage from short circuits or overload conditions.
  • Efficient Assembly: Tape and reel packaging streamlines the manufacturing process.

The RN5RL22AA-TR is particularly well-suited for applications needing a fixed 2.2V voltage with minimal power consumption. It's an excellent choice for sensor power supplies, microcontroller voltage regulation, and use in diverse portable devices. The combination of low current draw, protective features, and convenient packaging makes it a dependable and cost-effective option for a range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5234 $58.7106
22+ $5.3523 $117.7506
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8510 $291.0600
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess