EN
  • EN
  • DE

LT1374CR-5#PBF

Part No LT1374CR-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 4.5A D2PAK / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 5V 4.5A 8-Pin(7+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780415-LT1374CR-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374CR-5#PBF CAD Model

Description

The LT1374CR-5#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This regulator is part of the LT1374 series, which is known for its high efficiency and robust operation under varying input voltages and load conditions.

Key Features

  • Output Voltage: 5V fixed output voltage, which is suitable for logic level and standard power supply rails.
  • High Efficiency: Capable of converting input voltages up to 60V down to 5V with a high efficiency of up to 90%, minimizing heat generation and power loss.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 200kHz to 500kHz, allowing for flexibility in design to optimize for efficiency or component size.
  • Current Mode Operation: Provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved system protection.
  • Thermal Protection: Comes with built-in thermal shutdown to protect the device under high-temperature conditions.
  • Low Shutdown Current: The regulator features a low shutdown current of 16µA, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The LT1374CR-5#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial power supplies
  • Portable battery-powered devices
  • Computing and data systems

Package Information

The LT1374CR-5#PBF is available in a rugged TO-220 package, which is designed to handle high power levels and provide excellent thermal performance. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards for electronic components.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1374CR-5#PBF is no exception. It is manufactured to high standards to ensure reliable performance in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess