EN
  • EN
  • DE

LT1425CS#TRPBF

Part No LT1425CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 20V
Output Current 135mA (Switch)
Frequency - Switching 285kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1058264-LT1425CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1425CS#TRPBF CAD Model

Description

LT1425CS#TRPBF - A Robust Isolated Flyback Converter from Linear Technology

The LT1425CS#TRPBF is a high-performance isolated flyback converter integrated circuit designed by Linear Technology, a leader in analog and mixed-signal semiconductor products. This versatile component is engineered to simplify the design of isolated power supplies by incorporating a power switch, the control circuitry, and all necessary functions into a single package.

Key Features

  • Integrated Power Switch: The LT1425CS#TRPBF includes a power MOSFET switch with a current rating suitable for various applications, reducing the need for external components and streamlining the design process.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, making it ideal for a range of supply voltages and ensuring compatibility with diverse power sources.
  • Adjustable Operating Frequency: The operating frequency of the LT1425CS#TRPBF can be adjusted to optimize performance for specific applications, allowing designers to balance efficiency and component size.
  • Isolated Output: The integrated circuit provides an isolated output, essential for applications that require electrical isolation between input and output for safety or noise reduction.

Applications

Thanks to its robust design and comprehensive feature set, the LT1425CS#TRPBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Medical devices
  • Industrial controls
  • Isolated data acquisition systems

Reliability and Performance

The LT1425CS#TRPBF is built with Linear Technology's commitment to reliability and performance. It offers thermal shutdown, soft-start capability, and undervoltage lockout, ensuring that the device operates within its safe operating area. Additionally, the built-in features reduce the need for external circuitry, thus minimizing the overall footprint and complexity of the power supply design.

With its integrated approach, the LT1425CS#TRPBF from Linear Technology stands out as a practical solution for designers looking to implement isolated power supplies with ease and confidence.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3895 $67.1685
6+ $18.3709 $110.2254
9+ $17.7968 $160.1712
12+ $17.2227 $206.6724
16+ $16.6486 $266.3776
21+ $14.9264 $313.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess