EN
  • EN
  • DE

LT1460CCMS8-2.5

Part No LT1460CCMS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Series Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205677-LT1460CCMS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460CCMS8-2.5 CAD Model

Description

The LT1460CCMS8-2.5 is a high-precision, low-power voltage reference from Linear Technology, designed to provide a stable 2.5V output with minimal external components. This device is part of Linear Technology's LT1460 series, which is renowned for its excellent stability and low noise characteristics, making it ideal for high-performance analog circuits.

Key Features

  • Output Voltage: Precisely trimmed to 2.5V with high accuracy.
  • Temperature Stability: Exceptional temperature coefficient, ensuring reliable performance over a wide temperature range.
  • Low Power Consumption: Suitable for battery-powered applications with its micropower operation.
  • Low Output Noise: Provides a clean reference signal, critical for sensitive electronics.
  • Package: Available in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.
  • Long-Term Stability: Designed for applications requiring a stable voltage reference over time.
  • No External Capacitor Required: Stable without the need for an external capacitor, simplifying design and reducing component count.

Applications

The LT1460CCMS8-2.5 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-operated equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial controls
  • Medical devices

Technical Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.2% Temperature Coefficient 10ppm/°C Max Supply Voltage Range 4V to 20V Quiescent Current 60µA Max Load Regulation 15ppm/mA

Whether you're developing precision instrumentation or looking for a reliable voltage reference for your next project, the LT1460CCMS8-2.5 offers the performance and ease of use to meet your requirements.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess