EN
  • EN
  • DE

LT1460EIS8-10

Part No LT1460EIS8-10
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205685-LT1460EIS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460EIS8-10 CAD Model

Description

Product Overview: LT1460EIS8-10

The LT1460EIS8-10 is a precision voltage reference component from Linear Technology, renowned for its high accuracy and stability. This device is part of the LT1460 series, which is designed to provide a stable reference voltage for various applications in the electronics industry. The LT1460EIS8-10 is particularly notable for its low temperature coefficient and long-term stability, making it an excellent choice for precision applications.

Key Features

  • Reference Voltage: The LT1460EIS8-10 provides a fixed 10V output, which serves as a stable reference for ADCs, DACs, and other precision circuits.
  • Accuracy: With an initial accuracy of ±0.05%, this component ensures precise voltage reference for critical applications.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient of 10ppm/°C, which means its output remains consistent across a wide temperature range.
  • Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology and is compact for space-constrained applications.
  • Supply Range: The LT1460EIS8-10 operates with a supply range from 10.5V to 30V, providing flexibility in various power supply scenarios.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring stable output despite changes in load current.
  • Low Dropout: The component can maintain accurate output with minimal difference between the input and output voltage, which is ideal for low-voltage operations.

Applications

The LT1460EIS8-10 is versatile and can be used in a wide array of applications, including:

  • Data Conversion Systems
  • High-resolution Analog-to-Digital Converters
  • Precision Instrumentation
  • Industrial Control Systems
  • Battery-Powered Devices
  • Automotive Electronics

Conclusion

In conclusion, the LT1460EIS8-10 from Linear Technology is a reliable and precise voltage reference component that offers excellent performance for applications requiring high accuracy and stability. Its robust feature set and versatility make it a top choice for engineers and designers looking to enhance the precision of their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9007 $55.6028
9+ $11.4058 $102.6522
14+ $11.0493 $154.6902
19+ $10.6929 $203.1651
25+ $10.3365 $258.4125
33+ $9.2672 $305.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess