EN
  • EN
  • DE

LT1460GIZ-5

Part No LT1460GIZ-5
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205690-LT1460GIZ-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460GIZ-5 CAD Model

Description

The LT1460GIZ-5 is a precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to provide a fixed 5V output with a tight tolerance, making it an ideal choice for high-precision applications where a stable reference voltage is critical.

Key Features

  • Output Voltage: The LT1460GIZ-5 offers a precise 5V output, which is crucial for systems that require a stable reference voltage for accurate analog-to-digital conversion or other precision voltage-dependent operations.
  • Low Dropout Voltage: This component can maintain its accuracy even with minimal difference between the input voltage and the output voltage, making it suitable for low-voltage operations.
  • High Accuracy: With a typical initial accuracy of ±0.05% and a maximum of ±0.1%, the LT1460GIZ-5 ensures that the output voltage stays within a very tight range, making it reliable for critical applications.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring that the output voltage remains consistent across a wide range of operating temperatures.
  • Long-Term Stability: Over time, the LT1460GIZ-5 demonstrates superior ability to maintain its accuracy, which is essential for applications that require long-term precision without frequent recalibration.
  • Low Noise: This voltage reference features low noise output, which is beneficial for sensitive electronic circuits and can help improve the overall performance of the system.
  • Package: The device is available in a TO-92 package, which is suitable for through-hole mounting and is commonly used for its ease of integration into various circuit designs.

Applications

The LT1460GIZ-5 is versatile and can be used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • High-resolution analog-to-digital converters
  • Portable instrumentation
  • Medical devices
  • Precision power supplies

In summary, the LT1460GIZ-5 from Linear Technology is a robust and reliable voltage reference that offers high precision, stability, and low noise, making it an excellent choice for demanding applications where accurate voltage reference is paramount.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess