The LT1461BCS8-5 is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications, including data conversion, power supply control, and instrumentation. The LT1461BCS8-5 is part of the LT1461 series, which is known for its low noise, high output accuracy, and long-term stability.
Key Features:
- Precision Reference: The LT1461BCS8-5 offers a fixed 5V output with an impressive initial accuracy of ±0.05%.
- Low Temperature Coefficient: This device has a low temperature coefficient, typically 10ppm/°C, ensuring a consistent performance over a wide temperature range.
- Low Output Noise: It features an exceptionally low output noise of 10µVP-P (0.1Hz to 10Hz), making it suitable for noise-sensitive applications.
- High Load-Drive Capability: The LT1461BCS8-5 can drive up to 10mA of load current, providing ample power for most reference applications.
- Stability: Long-term stability is ensured with a typical drift of less than 30ppm/√kHr, highlighting the component's reliability for sustained use.
- Supply Range: It operates over a wide supply range from 6.3V to 30V, providing flexibility in various circuit configurations.
- Package: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
Applications:
- High Resolution Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Precision Instrumentation
- Portable, Battery-Powered Equipment
- Industrial Process Control Systems
The LT1461BCS8-5 from Linear Technology is a high-quality voltage reference that offers excellent performance in a variety of electronic systems. Its precision, stability, and low noise characteristics make it an ideal choice for critical applications where a reliable reference voltage is essential for accurate measurements and stable operation.