The LT1467LCS#PBF is a high-performance, dual precision operational amplifier brought to you by Linear Technology, a brand synonymous with reliability and precision in the field of analog integrated circuits. This particular model is designed for a wide range of applications, including test equipment, instrumentation, and active filters, where excellent noise performance and stability are critical.
Key Features
- Low Noise: The LT1467LCS#PBF boasts an ultra-low noise figure, making it ideal for sensitive applications where signal integrity is paramount.
- High Speed: With a slew rate of 10V/µs and a gain-bandwidth product of 10MHz, this op-amp is capable of handling high-speed signals with ease.
- Low Offset Voltage: The precision of this op-amp is further enhanced by its low input offset voltage, reducing error and drift in your circuit.
- Power Supply Flexibility: It can operate from a single 4.5V to 36V supply or dual supplies of ±2.25V to ±18V, offering versatility in various power environments.
- Robust Package: The LT1467LCS#PBF comes in a 16-lead narrow SOIC package, providing a compact footprint while maintaining robustness for industrial applications.
Applications
This operational amplifier is suited for a variety of high-precision applications, including:
- High-Quality Audio Equipment
- Medical Instrumentation
- Analog Filters
- Data Acquisition Systems
- Professional Test Equipment
Product Specifications
Parameter
Value
Part Number
LT1467LCS#PBF
Number of Channels
2
Supply Voltage (single)
4.5V to 36V
Supply Voltage (dual)
±2.25V to ±18V
Input Offset Voltage
Typically 25µV
Package Type
16-Lead Narrow SOIC
For those looking for an operational amplifier that doesn't compromise on performance, the LT1467LCS#PBF from Linear Technology is an exceptional choice that ensures precision and reliability for your sophisticated electronic designs.