EN
  • EN
  • DE

LT1469CS8#PBF

Part No LT1469CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 4.1mA
Channel Output Current 22mA
Supply Voltage - Operating ±2.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020269-LT1469CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1469CS8#PBF CAD Model

Description

The LT1469CS8#PBF is a state-of-the-art dual operational amplifier from Linear Technology, designed to provide high-speed performance and exceptional accuracy for a wide range of applications. This op-amp is housed in an 8-lead SO package, offering a compact solution for system designs where space is at a premium.

Key Features

  • High Frequency Response: With a gain bandwidth product of 90MHz and a slew rate of 50V/µs, the LT1469 ensures fast and accurate signal processing, making it ideal for video, audio, and RF applications.
  • Low Noise Performance: It boasts a low input noise voltage of 2.8nV/√Hz and low input noise current, providing clear and precise amplification, critical for sensitive instrumentation and audio systems.
  • Precision: The LT1469 offers excellent DC performance, including a low input offset voltage and low input bias currents, ensuring accurate signal representation and minimal error in measurement systems.
  • Power Efficiency: With a supply current of just 7mA per amplifier, this op-amp is a power-conscious choice for portable and battery-powered applications.
  • Wide Supply Range: It operates with a supply voltage from ±2.5V to ±15V, providing flexibility in both single and dual supply operations.
  • Output Drive Capability: The LT1469 can drive loads as low as 600 ohms, making it versatile for driving a variety of components in a circuit.

Applications

The LT1469CS8#PBF is well-suited for use in high-performance filtering systems, fast amplifiers for ADC/DAC buffers, and any application that demands high speed and precision. Its robust design also makes it an excellent choice for telecommunications equipment, test equipment, and active filters.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1469CS8#PBF is no exception. It is designed to meet rigorous standards, ensuring reliability and consistent performance in the most demanding environments.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess