The LT1613CS5#TR from Linear Technology is a compact, high-efficiency, step-up DC/DC converter that is ideal for driving power LEDs, providing power for small displays, or powering wireless networks and other battery-operated systems. This component is specifically designed to operate as a boost converter, which means it increases the voltage from the input to the output while controlling the current and maintaining power efficiency.
Key Features:
- Wide Input Voltage Range: The LT1613CS5#TR operates with an input voltage range from 1.2V to 15V, making it versatile for various applications, including single-cell lithium-ion or multi-cell alkaline/NiMH applications.
- Adjustable Output Voltage: The output voltage is adjustable up to 34V, which allows for a wide range of uses in different electronic devices.
- High Efficiency: With efficiencies up to 90%, this converter ensures minimal energy loss during the voltage step-up process, making it suitable for battery-powered devices where energy conservation is critical.
- Compact SOT-23 Packaging: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
- Low Quiescent Current: The low quiescent current of 7μA (typical) helps to prolong battery life in portable applications.
- High Switching Frequency: A 1.6MHz fixed switching frequency allows the use of small, low-cost capacitors and inductors.
Applications:
- Power LED Driver
- Small OLED Displays
- Battery-Powered Equipment
- Local 3.3V to 5V Conversion
- Wireless Network Modules
The LT1613CS5#TR is also equipped with several protective features such as thermal shutdown and current limiting to ensure the long-term reliability of the device and the safety of the application it's used in. Its tape and reel packaging (indicated by the '#TR' suffix) makes it suitable for automated assembly processes, streamlining production for high-volume applications.