EN
  • EN
  • DE

LT1490ACDD#PBF

Part No LT1490ACDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 285μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 128584-LT1490ACDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT1490ACDD#PBF CAD Model

Description

Product Overview: LT1490ACDD#PBF

The LT1490ACDD#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, known for its precision and low power consumption. This device is housed in a compact 10-lead DFN package, making it suitable for space-constrained applications while providing robust performance for a wide range of electronic circuits.

Key Features

  • Low Power: The LT1490ACDD#PBF is designed for efficiency, with a typical supply current of just 50µA per amplifier. This makes it ideal for battery-powered and portable devices where power conservation is critical.
  • Wide Input Common-Mode Range: This op-amp can operate with input common-mode voltages ranging from the negative supply up to 1V less than the positive supply, granting designers flexibility in various circuit configurations.
  • Low Offset Voltage: With an input offset voltage of just 500µV max, the LT1490ACDD#PBF provides high accuracy, making it suitable for precision applications such as sensor interfacing and data acquisition systems.
  • Output Swing: The device features rail-to-rail output swing, ensuring maximum dynamic range which is particularly beneficial in single-supply operations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 200kHz, the LT1490ACDD#PBF is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.

Applications

The LT1490ACDD#PBF is a versatile component that can be used in a variety of electronic systems. Its applications include, but are not limited to:

  • Portable instrumentation
  • Low power medical devices
  • Battery-powered systems
  • Signal conditioning circuits
  • Data acquisition hardware
  • Active filters
  • Notebook and portable computers

Reliability and Quality

Linear Technology ensures that the LT1490ACDD#PBF meets high standards of quality and reliability. The device is rigorously tested and guaranteed to perform over the industrial temperature range of -40°C to 85°C. With its robust design and proven performance, the LT1490ACDD#PBF is a reliable choice for designers looking for an op-amp that delivers precision without compromising on power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7357 $63.0927
25+ $4.7066 $117.6650
38+ $4.5599 $173.2762
53+ $4.4121 $233.8413
68+ $4.2654 $290.0472
91+ $3.8242 $348.0022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess