Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205752-LT1490ACDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1490ACDD CAD Model

Description

The LT1490ACDD is a high-quality dual operational amplifier from Linear Technology, renowned for its precision and low power consumption. This operational amplifier is designed to operate with a supply voltage range of 2.2V to 36V, making it versatile enough to fit into a wide array of applications, from battery-powered devices to industrial control systems.

Key Features

  • Low Power Consumption: The LT1490ACDD is optimized for low power operations, drawing only 40µA of quiescent current per amplifier. This makes it ideal for portable and battery-operated equipment where power efficiency is crucial.
  • Wide Input Common-Mode Range: This operational amplifier can handle inputs that extend from the negative supply all the way up to 1.5V less than the positive supply, providing enhanced flexibility in various circuit configurations.
  • Rail-to-Rail Output Swing: The output can swing within a few millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • High Capacitive Load Drive: Capable of driving capacitive loads as high as 10,000pF, the LT1490ACDD is suitable for buffering ADCs or driving long cables without oscillation.

Applications

The versatility of the LT1490ACDD makes it well-suited for a variety of applications, including:

  • Battery-powered systems
  • Portable instrumentation
  • Test equipment
  • Sensor amplifiers
  • Active filters
  • Medical devices

Package and Quality

The LT1490ACDD comes in a compact 8-lead DFN package, which provides a space-saving solution without compromising on thermal performance. Moreover, Linear Technology ensures high standards of quality and reliability for their products, making the LT1490ACDD a reliable choice for critical applications where performance and durability are paramount.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4791 $57.3955
12+ $9.4188 $113.0256
19+ $9.1244 $173.3636
26+ $8.8301 $229.5826
33+ $8.5357 $281.6781
44+ $7.6527 $336.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention