Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 4kHz to 216kHz
Case / Package 48-TQFP (7x7)
Win Source Part Number 081231-SRC4392IPFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4392IPFB CAD Model

Description

Introducing the Texas Instruments SRC4392IPFB

The Texas Instruments SRC4392IPFB is a high-performance, integrated sample rate converter designed for professional and broadcast audio applications. This powerful component is capable of providing superior sample rate conversion between different audio formats, ensuring seamless integration and compatibility in a variety of audio systems.

Key Features

  • High-Quality Sample Rate Conversion: The SRC4392IPFB offers exceptional sample rate conversion accuracy, which is essential for maintaining the integrity of the audio signal in professional audio environments.
  • Flexible Audio Interface: With support for a wide range of input and output sample rates, this product can handle various audio processing needs, making it a versatile choice for many audio applications.
  • Integrated Digital Audio Interface Receiver and Transmitter: This device includes a built-in DIR (Digital Interface Receiver) and DIT (Digital Interface Transmitter), allowing for easy interfacing with digital audio equipment and simplifying system design.
  • Low Jitter Clock Recovery: The SRC4392IPFB is engineered to minimize jitter, which is crucial for achieving high-fidelity audio reproduction in digital audio systems.
  • Programmable Functionality: It offers a range of programmable features, enabling customization to meet specific application requirements.

Applications

The SRC4392IPFB is suitable for a variety of applications, including:

  • Professional audio recording and mixing consoles
  • Broadcast equipment
  • Digital audio workstations
  • AV receivers
  • Studio equipment

Technical Specifications

At the heart of the SRC4392IPFB is a sophisticated sample rate converter that supports input and output sample rates up to 216 kHz. The device comes in a 48-pin LQFP (Low Profile Quad Flat Package), making it compact and easy to integrate into existing and new designs. The operating temperature range of -40°C to +85°C ensures reliable performance in various environments.

The SRC4392IPFB from Texas Instruments represents a blend of high performance, integration, and reliability, making it an excellent choice for professionals seeking to enhance their audio systems with state-of-the-art sample rate conversion technology.

You May Also Be Interested in

STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20SO
Need more? Email Us
ECAD model for TDA7309D
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717
NXP / Nexperia
IC SOUND PROC DGTL TV 64QFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TDA9875AH/V2,557
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $5.3707
ECAD model for TPA5050RSATG4
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $32.0108
ECAD model for SRC4194IPAGT
STMicroelectronics
CARRADIO-SIGNAL-PROCESSOR | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $5.8737
ECAD model for TDA7404D
ON Semiconductor
Low Voltage Compandor
Lowest to $8.3980
ECAD model for SA575DR2G
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 4 Channel 64-QFN (9x9)
Lowest to $15.4739
ECAD model for ZL38063LDF1
Diodes Incorporated
IC INTEGRATED CIRCUIT / Audio Channel
Lowest to $9.1302
ECAD model for ZXCZA200JC40TA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3584 $55.0752
7+ $15.0633 $105.4431
11+ $14.5926 $160.5186
15+ $14.1219 $211.8285
19+ $13.6512 $259.3728
25+ $12.2390 $305.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention