EN
  • EN
  • DE

TDA9875AH/V2,557

Part No TDA9875AH/V2,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND PROC DGTL TV 64QFP / High Performance Multimedia IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Function Demodulator
Applications Consumer Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 64-BQFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 796618-TDA9875AH/V2,557
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA9875AH/V2,557 CAD Model

Description

The TDA9875AH/V2,557 is a high-performance sound processor product from NXP Semiconductors, designed specifically for advanced television and audio systems. This integrated circuit (IC) is part of NXP's well-known TDA family, which is recognized for delivering superior audio processing solutions across a wide range of applications.

Key Features

  • Advanced Sound Processing: The TDA9875AH/V2,557 boasts sophisticated sound processing capabilities, including multi-standard audio decoding which supports BTSC, EIAJ, A2, and NICAM standards.
  • High-Quality Audio: With its integrated stereo decoder and noise reduction system, this IC ensures high-quality audio output, providing an immersive listening experience for end-users.
  • Flexible Sound Enhancement: The product comes with various sound enhancement features such as dynamic bass boost, virtual surround, and equalization, allowing for a customizable audio experience.
  • Integrated Audio ADCs and DACs: The inclusion of high-performance analog-to-digital and digital-to-analog converters within the IC simplifies the design and reduces the need for additional components.

Applications

The TDA9875AH/V2,557 is ideal for a range of applications, including:

  • Television sets
  • Audio/Video receivers
  • Home theater systems
  • Set-top boxes

Technical Specifications

Some of the notable technical specifications of the TDA9875AH/V2,557 include:

  • Supply voltage range: Typically 8.5V to 12V
  • Operating temperature range: -20°C to 70°C
  • Package: 48-pin SOT-385

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9875AH/V2,557 is no exception. It is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the high standards expected by consumers and industry professionals alike.

Ordering Information

The TDA9875AH/V2,557 is available for ordering under the mentioned part number. For bulk orders, pricing information, and delivery details, interested parties should contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
ON Semiconductor
Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess