EN
  • EN
  • DE

ADAV4201BSTZ

Part No ADAV4201BSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC AUDIO CODEC PROCESSOR 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADAV4201
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40775-ADAV4201BSTZ
Ultra Librarian 3D Model Ultra Librarian ADAV4201BSTZ CAD Model

Description

The ADAV4201BSTZ is a cutting-edge audio processor from the renowned manufacturer, Analog Devices Inc. This high-performance integrated circuit is designed to cater to a wide range of audio applications, offering exceptional sound quality and a multitude of features.

Key Features

  • High-Quality Audio Processing: The ADAV4201BSTZ delivers pristine audio signal processing capabilities, ensuring that the sound remains clear and true to the original recording.
  • Flexible Input/Output Options: With multiple input and output configurations, this processor can easily be integrated into various audio systems, providing designers with the flexibility needed for complex audio solutions.
  • Programmable DSP Core: At the heart of the ADAV4201BSTZ is a programmable digital signal processor, allowing for customizable audio processing and the ability to tailor the audio experience to specific requirements.
  • Integrated PLL: The on-chip phase-locked loop (PLL) ensures stable clock generation, which is crucial for maintaining audio integrity and synchronization in digital audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAV4201BSTZ operates with minimal power draw, making it ideal for applications where energy conservation is a priority.

Applications

The ADAV4201BSTZ is suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Soundbars and Smart Speakers
  • Portable Audio Devices

Technical Specifications

The ADAV4201BSTZ comes in a LQFP_EP (Low Profile Quad Flat Package with Exposed Pad) package, enhancing its thermal performance and making it easier to mount on a printed circuit board. The device operates over a wide temperature range, ensuring reliability and consistent performance even in challenging environmental conditions.

Ordering Information

To integrate the ADAV4201BSTZ into your audio system, you can order it through Analog Devices Inc. or their authorized distributors. The part number ADAV4201BSTZ ensures you receive the genuine product, designed and manufactured to the highest standards of quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2279 $64.5953
16+ $7.5716 $121.1456
24+ $7.3351 $176.0424
33+ $7.0984 $234.2472
43+ $6.8619 $295.0617
57+ $6.1520 $350.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess