EN
  • EN
  • DE

WSE080510R00FXEA

Part No WSE080510R00FXEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411463-WSE080510R00FXEA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSE080510R00FXEA CAD Model

Description

The WSE080510R00FXEA is a wirewound resistor from Vishay, designed for high power applications and precision current sensing. This resistor features a robust construction and excellent long-term stability, making it suitable for demanding environments.

Applications

  • Power Supplies: Used for current sensing and control in power supplies.
  • Motor Control: Provides accurate current feedback for motor speed and torque regulation.
  • Automotive Electronics: Employed in various automotive systems requiring precise current measurement.
  • Inverters: Current sensing in inverter circuits.
  • Welding Equipment: Current regulation in welding power supplies.

Features

  • High Power Rating: Capable of handling significant power dissipation.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance values over a wide temperature range.
  • Wirewound Construction: Provides excellent pulse handling capability.
  • All-Welded Construction: Offers superior mechanical strength and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Current Sensing: Enables precise monitoring and control of current flow.
  • Reliable Performance: Maintains stable resistance values under varying load and temperature conditions.
  • Robust Design: Withstands harsh environments and demanding operating conditions.
  • Long-Term Stability: Ensures consistent performance over the lifespan of the application.
  • Easy Integration: Compact size and convenient mounting options facilitate easy integration into existing circuits.

Additional Details

The WSE0805 series resistors are available in various resistance values and tolerances to meet specific application requirements. The 0805 package size is compact, allowing for space-saving designs. The resistor is constructed using a special alloy resistance wire that is wound on a ceramic core and then molded with a high-temperature epoxy resin. This construction provides excellent electrical insulation and mechanical protection.

Specific to WSE080510R00FXEA: This specific part number indicates a resistance value of 10 Ohms and a tolerance of ±1%. The “FXEA” likely denotes specific packaging and lead-free termination details. For detailed specifications, refer to the official Vishay datasheet.

Technical Specifications (General WSE0805 Series):

  • Power Rating: Up to 1 Watt (depending on the specific part number)
  • Resistance Range: Wide range available, typically from milliohms to several ohms
  • Tolerance: Available in various tolerances, such as ±1%, ±5%
  • TCR: Typically ±50 ppm/°C or better
  • Operating Temperature Range: -55°C to +155°C

You May Also Be Interested in

Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess