EN
  • EN
  • DE
  • IT

ZXCZA200JC40TA

Part No ZXCZA200JC40TA
Manufacturer Diodes Incorporated
Catalog Audio Special Purpose
Description IC INTEGRATED CIRCUIT / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 413809-ZXCZA200JC40TA
Ultra Librarian 3D Model Ultra Librarian ZXCZA200JC40TA CAD Model

Description

The ZXCZA200JC40TA is a high-performance, precision Zener diode from Diodes Incorporated. It is designed to offer a stable and reliable voltage reference solution for a wide array of electronic applications. This Zener diode is characterized by its low leakage current and excellent stability, making it an ideal choice for voltage regulation and protection purposes in complex electronic circuits.

Key Features

  • Nominal Zener Voltage: The ZXCZA200JC40TA provides a nominal Zener voltage of 40V, which is suitable for various voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of 2W, this Zener diode can handle a significant amount of power, ensuring robust performance in demanding situations.
  • Surface Mount Package: The device comes in a compact SOT-223 surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • High Stability: The Zener voltage is highly stable over time, ensuring a consistent reference voltage throughout the lifespan of the product.
  • Low Leakage Current: The ZXCZA200JC40TA exhibits low leakage current, which enhances the overall efficiency of the system in which it is used.

Applications

The ZXCZA200JC40TA is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Reference voltage sources in analog-to-digital converters (ADCs)
  • Voltage monitoring in battery-powered devices
  • Switching power supplies

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability. The ZXCZA200JC40TA has been rigorously tested to meet high standards of performance and durability. It is designed to withstand harsh operating conditions and provide long-term reliability, making it a trusted component for industrial, commercial, and consumer applications.

Ordering Information

The ZXCZA200JC40TA is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, customers are encouraged to contact Diodes Incorporated or their authorized distributors.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $39.1164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $26.6933
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1302 $73.0416
18+ $7.4926 $134.8668
27+ $7.2584 $195.9768
37+ $7.0243 $259.8991
48+ $6.7901 $325.9248
64+ $6.0876 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess