EN
  • EN
  • DE

SN0804050PAGR

Part No SN0804050PAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 0804050
Standard Package 1,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272352-SN0804050PAGR
Ultra Librarian 3D Model Ultra Librarian SN0804050PAGR CAD Model

Description

The SN0804050PAGR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of Texas Instruments' extensive portfolio of power management integrated circuits, specifically tailored for high-performance applications that require efficient power distribution and control.

Key Features

  • High Efficiency: The SN0804050PAGR is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Advanced Power Management: It features sophisticated power management capabilities, allowing for precise control over power distribution, enhancing the performance and longevity of the end application.
  • Compact Form Factor: The device comes in a compact package, making it ideal for space-constrained applications without compromising on power or performance.
  • Robust Thermal Performance: With its excellent thermal management properties, the SN0804050PAGR ensures reliable operation even under varying temperature conditions.
  • Flexible Application: This IC is versatile and can be used in a variety of applications, ranging from consumer electronics to industrial systems.

Applications

The SN0804050PAGR is suitable for a wide array of applications. Its efficiency and power management features make it an excellent choice for complex digital systems, such as computing devices, networking equipment, and telecommunications infrastructure. Additionally, it can be used in power supply units, battery management systems, and other electronic devices that require stable and reliable power control.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN0804050PAGR is no exception. It is built to meet the highest industry standards, ensuring that it delivers consistent performance over its lifespan. Customers can trust in the durability and dependability of this product for their critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Texas Instruments
Lowest to $9.6370
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess