Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 400μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 110856-LT1490CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1490
Introduction Date August 29, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1490CMS8#TRPBF CAD Model

Description

LT1490CMS8#TRPBF Dual Operational Amplifier

The LT1490CMS8#TRPBF is a high-quality dual operational amplifier (op-amp) produced by Linear Technology, designed for applications requiring low power consumption and a small footprint without sacrificing performance. This op-amp is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is critical.

With its ultra-low input bias current, the LT1490CMS8#TRPBF is an excellent choice for sensor amplification and precise current measurements. It features a typical input bias current of just 500 pA, which ensures that the sensor's signal integrity is maintained and that the current measurement is accurate.

The LT1490CMS8#TRPBF operates with a supply voltage range from 2.0V to 36V, or ±1V to ±18V for split supplies, making it versatile for various circuit configurations. The wide supply voltage range allows it to be used in many different types of systems without the need for additional power regulation components.

This op-amp also boasts a low supply current of 40µA per amplifier, which contributes to the overall power efficiency of the system in which it is used. The low supply current, combined with the low offset voltage of 500µV and a gain bandwidth product of 200kHz, makes the LT1490CMS8#TRPBF a well-balanced component for precision amplification tasks.

The LT1490CMS8#TRPBF comes in an MSOP-8 package, which is a compact surface-mount package that saves valuable board space. The device is also available in tape and reel packaging under the part number LT1490CMS8#TRPBF, which facilitates automated assembly processes for high-volume production.

Overall, the LT1490CMS8#TRPBF from Linear Technology is a reliable and efficient solution for designers looking to integrate a dual operational amplifier into their circuits. Its low power consumption, precise specifications, and compact size make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention