EN
  • EN
  • DE

LT1494CMS8#PBF

Part No LT1494CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.001 V/μs
Gain Bandwidth Product (GBP) 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 143004-LT1494CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1494CMS8#PBF CAD Model

Description

LT1494CMS8#PBF - Ultra Low Power, Low Noise, Precision Op Amp

The LT1494CMS8#PBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to meet the requirements of precision and low power applications. This op amp features an ultra-low input bias current, high speed, and low noise, making it an ideal choice for battery-powered systems, portable equipment, and precision instrumentation.

Key Features:

  • Ultra-Low Quiescent Current: With a supply current of only 29 μA, the LT1494 is optimized for battery-powered and portable applications where power efficiency is critical.
  • Low Input Offset Voltage: The device offers a low input offset voltage of 60 μV max, which is beneficial for precision applications requiring accurate signal amplification.
  • Low Noise: It has a low voltage noise density of 12 nV/√Hz at 1kHz, making it suitable for applications where a low noise floor is essential.
  • Wide Input Common-Mode Range: The input common-mode range includes ground, making the op amp suitable for single-supply operations and simplifying its use in many circuits.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in low supply voltage applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.2MHz, the LT1494 is capable of handling a wide range of frequencies.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 10,000 pF, offering flexibility in a variety of applications.

Applications:

  • Battery-powered systems
  • Portable medical devices
  • Test equipment
  • Sensor amplifiers
  • Data acquisition systems

The LT1494CMS8#PBF is available in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. Its performance characteristics are maintained over a wide supply voltage range of 2.7V to 36V, or ±1.35V to ±18V, providing versatility in various operating conditions. Whether for industrial, automotive, or consumer electronics, the LT1494 delivers precision and efficiency, ensuring reliable operation for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess