Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205788-LT1498CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1498CS8 CAD Model

Description

The LT1498CS8 is a high-performance, dual operational amplifier designed by Linear Technology, now part of Analog Devices. This precision op-amp is known for its low noise, high output drive, and low distortion, making it an ideal choice for a wide range of applications including audio, instrumentation, and communications systems.

Key Features

  • Low Noise: With a low voltage noise density of just 9nV/√Hz at 1kHz, the LT1498CS8 ensures signal integrity, making it perfect for sensitive audio and instrumentation applications.
  • High Output Drive: Capable of delivering ±50mA of output current, this op-amp can drive a wide range of loads with ease.
  • Low THD: The total harmonic distortion (THD) is exceptionally low, which is crucial for high-fidelity audio applications.
  • Wide Supply Range: The device operates from ±2.5V to ±15V dual supplies, providing flexibility for various circuit designs.
  • Rail-to-Rail Output: The op-amp can swing its output voltage to within millivolts of the supply rails, maximizing dynamic range in single or split supply operations.

Applications

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Buffers
  • Professional Microphone Preamplifiers
  • Signal Conditioning Circuits

Product Specifications

The LT1498CS8 comes in an 8-lead SOIC package, which is suitable for surface mount technology (SMT). Its dual op-amp configuration allows for high integration and space-saving within circuit designs. The device also features a common-mode rejection ratio (CMRR) of 90dB and a power supply rejection ratio (PSRR) of 106dB, which contribute to its stable performance under varying power supply conditions and common-mode signals.

Ordering Information

To order or inquire about the LT1498CS8, visit the Analog Devices website or contact an authorized distributor. Ensure you specify the correct package type and operational temperature range to meet your application requirements.

Note: For complete technical specifications, refer to the LT1498CS8 datasheet provided by Analog Devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5455 $59.0910
5+ $24.2425 $121.2125
7+ $23.4849 $164.3943
9+ $22.7273 $204.5457
12+ $21.9697 $263.6364
16+ $19.6970 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,388 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention