EN
  • EN
  • DE

LT1513IR

Part No LT1513IR
Manufacturer Linear Technology
Description SEPIC Constant- or Programmable-Current/ Constant-Voltage Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205832-LT1513IR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1513IR CAD Model

Description

Introducing the LT1513IR from Linear Technology

The LT1513IR is a highly versatile, step-up DC/DC converter designed to meet the stringent requirements of a wide range of applications. Manufactured by Linear Technology, now part of Analog Devices, this robust component is engineered to provide efficient power management and is ideal for portable devices, as well as industrial and automotive applications.

Key Features of the LT1513IR

  • Wide Input Voltage Range: The LT1513IR operates from an input voltage range of 2.5V to 30V, making it suitable for applications that require a wide input voltage flexibility, including systems that run on battery power.
  • High Output Voltage: This converter can generate output voltages up to 30V, which is beneficial for driving high voltage loads in various electronic circuits.
  • Adjustable Frequency: With an adjustable switching frequency from 100kHz to 150kHz, the LT1513IR allows designers to optimize the size of external components, efficiency, and performance for their specific application needs.
  • High Efficiency: The device includes a low V<sub>CE(SAT) switch (0.4V at 3A) which contributes to high efficiency operation, essential for battery-powered and energy-sensitive devices.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting which is critical for protecting the device under overload conditions.

Applications

The LT1513IR's robust feature set makes it an excellent choice for a variety of applications, including:

  • Portable Computers
  • Medical Instruments
  • Automotive Power Systems
  • Industrial Measurement and Control Systems
  • Telecommunications Equipment

Reliability and Performance

The LT1513IR is designed with reliability in mind. Its thermal protection and a wide operating temperature range ensure stable performance across different environmental conditions. The device's small footprint and minimal need for external components make it a compact and cost-effective solution for space-constrained applications.

Linear Technology's commitment to high-quality power management solutions is evident in the LT1513IR, making it a smart choice for designers looking for a reliable and efficient step-up DC/DC converter.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess