EN
  • EN
  • DE

LT1576CS#TR

Part No LT1576CS#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828492-LT1576CS#TR
Ultra Librarian 3D Model Ultra Librarian LT1576CS#TR CAD Model

Description

The LT1576CS#TR from Linear Technology is a versatile and efficient step-down switching regulator designed to meet the demands of a wide range of power supply applications. This regulator features a high switching frequency, which allows for a compact design with small external components, making it ideal for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LT1576CS#TR offers an adjustable output voltage range, which can be set from 1.25V to the maximum input voltage, providing flexibility for various design requirements.
  • High Efficiency: With its high efficiency, this regulator can maintain a lower operating temperature, which enhances reliability and extends the product's life.
  • High Switching Frequency: The device operates at a high switching frequency of up to 200kHz, which allows for the use of smaller, less expensive inductors and capacitors, resulting in a more compact power supply design.
  • Current Mode Operation: The current mode operation provides excellent line and load regulation, along with a fast transient response, which is critical for high-performance applications.
  • Thermal Protection: The built-in thermal protection automatically shuts down the regulator to prevent damage from overheating, ensuring safe operation under a variety of conditions.

Applications

The LT1576CS#TR is suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Portable Devices
  • Computing Devices
  • Industrial Controls
  • DC-DC Converters

Product Specifications

Parameter Value
Input Voltage Range 4.5V to 40V
Output Voltage Range 1.25V to Input Voltage
Switching Frequency Up to 200kHz
Package Type SOP-16

Overall, the LT1576CS#TR step-down switching regulator by Linear Technology is an efficient and reliable solution for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3701 $58.9608
20+ $6.0476 $120.9520
30+ $5.8582 $175.7460
41+ $5.6687 $232.4167
53+ $5.4805 $290.4665
71+ $4.9134 $348.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess