The LT1610 from Linear Technology is a highly efficient, compact, step-up DC/DC converter designed for small, portable applications. This miniature, high-frequency device is a versatile component that can deliver a fixed output voltage from a varying input source, making it ideal for battery-powered devices where extending battery life is crucial.
Key Features
- High Switching Frequency: With a switching frequency of 1.4MHz, the LT1610 allows for the use of tiny, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
- Wide Input Voltage Range: The device operates from an input voltage range of 1.1V to 10V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiMH applications.
- Adjustable Output Voltage: The output voltage can be set from 1.25V to 12V, providing flexibility for various circuit requirements.
- High Efficiency: The LT1610 offers efficiencies up to 96%, maximizing battery life and reducing heat dissipation.
- Low Quiescent Current: It features a low quiescent current of only 20µA, which is beneficial for prolonging battery life in portable devices.
- Integrated Features: The device includes a 0.5A switch, soft-start capability, and thermal shutdown, adding to its robustness and reliability.
Applications
The LT1610 is ideal for a wide range of portable applications, such as:
- Handheld Instruments
- Medical Devices
- GPS Receivers
- Portable Phones
- Wireless and DSL Modems
Design Advantages
Designers will appreciate the LT1610's small SOT-23 package, which makes it an excellent choice for space-constrained applications. Its ability to start up with a single-cell input and maintain a stable output voltage under varying load conditions is a significant advantage for maintaining consistent performance in portable electronics. The LT1610's high-frequency operation not only minimizes the size of external components but also reduces noise, which is critical in RF and sensitive analog applications.