Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1155843-BU508A
Manufacturer Homepage www.mospec.com.tw
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BU508A
Introduction Date June 25, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU508A CAD Model

Description

The BU508A is a high-voltage NPN silicon transistor designed for use in horizontal deflection circuits of televisions and monitors, as well as in switching power supplies. It features high voltage and current capabilities, making it suitable for demanding power applications.

Applications

  • Horizontal Deflection Circuits (Televisions and Monitors)
  • Switching Power Supplies (SMPS)
  • Inverters
  • Electronic Ballasts
  • High-Voltage Switching Applications

Features

  • High Collector-Emitter Voltage (VCEO): Enables use in high-voltage circuits.
  • High Collector Current (IC): Provides sufficient current for demanding loads.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • High Power Dissipation: Capable of handling significant power levels.
  • RoHS Compliant

Benefits

  • Reliable Operation: Designed for reliable performance in demanding applications.
  • Versatile Application: Suitable for a wide range of high-voltage switching applications.
  • Efficient Switching: Fast switching speed minimizes power losses.
  • Robust Design: High voltage and current capabilities ensure robust performance.
  • Environmentally Friendly: RoHS compliant.

Technical Specifications

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 700V
  • Collector-Base Voltage (VCBO): 1500V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 8A
  • Peak Collector Current (ICM): 15A
  • Base Current (IB): 4A
  • Collector Power Dissipation (PC): 125W (with appropriate heat sink)
  • Transition Frequency (fT): Typically around 7 MHz
  • Operating Temperature: -65°C to +150°C
  • Package: TO-3

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R
PMC-Sierra
Need more? Email Us
ECAD model for D669AC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9739 $53.5645
130+ $0.7991 $103.8830
195+ $0.7742 $150.9690
270+ $0.7492 $202.2840
350+ $0.7242 $253.4700
465+ $0.6493 $301.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention