Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Kinetic
Package Tray
Product Status Discontinued
Function Converter
Applications Video Display
Standards HDMI 2a
Control Interface GPIO, I²C, SPI
Voltage - Supply 1.2V ~ 3.3V
Mounting Type Surface Mount
Package / Case 64-LFBGA
Supplier Device Package 64-LFBGA (7x7)
Standard Package 2,496 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883950-MCDP2900A2
Ultra Librarian 3D Model Ultra Librarian MCDP2900A2 CAD Model

Description

The 883950-MCDP2900A2 is an integrated circuit (IC) for video processing.

  • Function: Converter
  • Standard: HDMI 2a
  • Voltage Supply: 1.2V to 3.3V
  • Mount: Surface Mount
  • Package: 64-LFBGA
  • Supplier Device Package: 64-LFBGA (7x7)
  • Application: Video Display
  • Standard Package: 2,496 pieces
  • Status: Discontinued

You May Also Be Interested in

NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
Rohm Semiconductor
Video signal switcher
Lowest to $0.5653
ECAD model for BA7613F
Gennum
Serial Digital Decoder
Need more? Email Us
ECAD model for GS9000C
Texas Instruments
3-Gbps HD/SD SDI Cable Driver | IC CABLE DVR HD/SD SDI 16WQFN
Lowest to $7.1819
ECAD model for LMH0302SQX/NOPB
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
ON Semiconductor
Low-cost 3-Channel Video Filter Drivers for SD/PS/HD | IC VIDEO FILTER DVR 3CH 14-TSSOP
Lowest to $0.5485
ECAD model for FMS6203MTC1406

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3722 $91.3722
2+ $88.5172 $177.0344
3+ $85.6608 $256.9824
4+ $82.8060 $331.2240
6+ $74.2398 $445.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention