EN
  • EN
  • DE

LMH0302SQX/NOPB

Part No LMH0302SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3-Gbps HD/SD SDI Cable Driver | IC CABLE DVR HD/SD SDI 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Driver
Applications Video Switching
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-LLP-EP (4x4)
Family Part Number LMH0302
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Win Source Part Number 1201381-LMH0302SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0302SQX/NOPB CAD Model

Description

The LMH0302SQX/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals. This device is part of TI's extensive line of broadcast video products and is tailored to meet the stringent requirements of the professional video industry.

Key Features

  • High Data Rates: Supports serial data rates up to 2.97 Gbps, making it suitable for SDI, HD-SDI, and 3G-SDI video formats.
  • Adaptive Equalization: Features adaptive equalization technology, which enables it to compensate for losses incurred over long cable runs, ensuring signal integrity and reducing jitter.
  • Power Efficiency: Operates with a single 3.3V supply, offering a power-efficient solution for video signal processing.
  • Output Driver: Includes an integrated cable driver capable of driving 75-ohm coaxial cables, providing a complete signal conditioning solution.
  • Robust Construction: Housed in a compact, surface-mount package that is lead-free and RoHS compliant, ensuring environmental friendliness and ease of integration into various designs.

Applications

The LMH0302SQX/NOPB is versatile and can be used in a range of applications, including:

  • Digital video routers and switches
  • Digital video cameras and recorders
  • Edit and conversion systems
  • Video distribution amplifiers
  • Professional video monitors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH0302SQX/NOPB is no exception. It is designed to meet or exceed the performance requirements of the SMPTE 424M, SMPTE 292M, and SMPTE 259M standards for serial digital video. With its advanced features and proven performance, the LMH0302SQX/NOPB is an ideal choice for professionals seeking to enhance their video systems.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3608 $53.6080
23+ $4.3986 $101.1678
36+ $4.2612 $153.4032
49+ $4.1237 $202.0613
63+ $3.9862 $251.1306
84+ $3.5739 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess