Product Overview: LT1610CS8 from Linear Technology
The LT1610CS8 is a compact, high-efficiency, step-up DC/DC converter designed by Linear Technology for small, portable applications. This powerful component is housed in an 8-lead SO package, making it an ideal choice for space-constrained designs.
Key Features
- Versatile Input Range: The LT1610CS8 operates from an input voltage range of 1.1V to 15V, accommodating a wide variety of power sources from single-cell batteries to multi-cell battery stacks and regulated power supplies.
- High Switching Frequency: With a 1.4MHz fixed switching frequency, the device allows the use of small, low-profile inductors and capacitors, resulting in a compact power supply design.
- High Output Voltage: It can deliver output voltages up to 34V, providing flexibility for various applications that require a higher voltage level.
- Low Quiescent Current: The quiescent current is a mere 20µA, which significantly improves battery life in portable applications.
- Integrated Features: The LT1610CS8 includes a low-battery detector, current limiting, and thermal shutdown, offering built-in protection for both the power supply and the load.
Applications
The LT1610CS8 is suitable for a variety of applications, particularly where space and power efficiency are critical. These include:
- Portable electronics
- GPS devices
- Handheld medical equipment
- Wireless modems
- Small LCD displays
Performance and Quality
Linear Technology ensures high performance and reliability with the LT1610CS8, making it a trusted choice for engineers and designers. The device's high-frequency operation and integrated features provide an efficient, compact power solution that meets the stringent requirements of portable applications.
Conclusion
With its versatile input voltage range, high switching frequency, and comprehensive protection features, the LT1610CS8 from Linear Technology stands out as a robust and efficient solution for power conversion challenges in small-scale electronics. Its ability to support a wide range of applications underscores its versatility and adaptability in the ever-evolving landscape of portable devices.