Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 054227-VNQ810PEP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ810PEP-E CAD Model

Description

The VNQ810PEP-E is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in a wide range of automotive applications. This advanced driver integrates multiple features to ensure reliable control of vehicle peripherals, such as lights, heaters, and fans, making it an essential component for modern automotive designs.

Key Features

  • Octal Channel: The VNQ810PEP-E features eight high-side drivers, allowing it to control multiple loads with a single chip.
  • High Output Current: Each channel can handle a continuous output current of up to 0.7A, providing sufficient power for a variety of loads.
  • Wide Voltage Range: Designed to operate within a voltage range from 5.5V to 36V, it accommodates the electrical fluctuations typically found in automotive environments.
  • Thermal Shutdown: The device includes thermal shutdown protection, which prevents damage from overheating by automatically turning off the output when a critical temperature is reached.
  • Current Limitation: Each channel has built-in current limitation to protect the system from overcurrent conditions.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on the status of each channel, aiding in system monitoring and fault detection.

Applications

The VNQ810PEP-E is primarily used in automotive applications, where reliable high-side switching is crucial. It is suitable for driving resistive, inductive, and capacitive loads. Common applications include:

  • Automotive interior and exterior lighting
  • Control of motors for blowers, fans, and other peripherals
  • Heated seats and steering wheel controls
  • Power management systems

Package and Quality

This high-side driver is housed in a PowerSSO-24 package, which is designed for optimal thermal performance and space-saving on the PCB. The VNQ810PEP-E meets the stringent quality standards required for automotive applications, ensuring reliability and performance under harsh conditions.

By integrating the VNQ810PEP-E into your automotive designs, you can benefit from STMicroelectronics' commitment to quality, innovation, and performance, delivering advanced solutions for today's complex automotive systems.

You May Also Be Interested in

STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Texas Instruments
5.5-V, 6-A, 10-M LOAD SWITCH WIT / Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.25x1.25)
Lowest to $0.3086
ECAD model for TPS22992SRXNR
Infineon Technologies
SPI Power Controller
Lowest to $12.2181
ECAD model for BTS5482SF
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1
Infineon Technologies
Smart High-Side Power Switch
Lowest to $1.7829
ECAD model for BTS5010-1EKB
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Need more? Email Us
ECAD model for KA5H0265RC
STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6077 $67.2924
29+ $4.6013 $133.4377
44+ $4.4577 $196.1388
60+ $4.3141 $258.8460
78+ $4.1705 $325.2990
104+ $3.7386 $388.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention