EN
  • EN
  • DE

LT1611CS5#TR

Part No LT1611CS5#TR
Manufacturer Linear Technology
Description Conv DC-DC 0.9V to 10V Inv Single-Out -5V 0.15A 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719103-LT1611CS5#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1611
Introduction Date September 27, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1611CS5#TR CAD Model

Description

Product Overview: LT1611CS5#TR

The LT1611CS5#TR is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, designed to meet the requirements of battery-powered and low-voltage systems. This powerful component is ideal for applications requiring voltage boosting from a low voltage input to a higher voltage output. It's a versatile solution for portable devices, where extended battery life and small form factor are critical.

Key Features

  • High Switching Frequency: The LT1611 operates at a 1.4MHz switching frequency, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Wide Input Voltage Range: Capable of operating from an input voltage as low as 1.1V, it is suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • High Output Voltage: It can deliver output voltages up to 36V, making it suitable for powering OLED displays, CCDs, and other high-voltage components in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of 110µA, which is beneficial for battery-powered applications where energy efficiency is paramount.
  • Integrated Schottky Diode: The inclusion of an on-chip Schottky diode simplifies the circuit and enhances overall efficiency.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Tiny Packaging: The LT1611CS5#TR comes in a tiny SOT-23 5-lead package, perfect for space-constrained applications.

Applications

The versatility of the LT1611CS5#TR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Handheld Scanners
  • Medical Instruments
  • Wireless Transmitters
  • Security Systems

With its robust feature set and compact size, the LT1611CS5#TR from Linear Technology is a reliable and efficient solution for designers looking to boost power in their next-generation portable devices.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5764 $50.1876
20+ $5.2235 $104.4700
30+ $5.0470 $151.4100
43+ $4.6941 $201.8463
56+ $4.5176 $252.9856
70+ $4.3412 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess