EN
  • EN
  • DE

P16NF06LFP

Part No P16NF06LFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 342558-P16NF06LFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P16NF06LFP CAD Model

Description

STMicroelectronics P16NF06LFP - High-Performance MOSFET

The STMicroelectronics P16NF06LFP is a robust and efficient N-channel Power MOSFET designed to deliver high-performance switching applications. This device is part of STMicroelectronics' STP series, which is well-regarded for its power handling capabilities and reliability in a wide range of electronic circuits. The P16NF06LFP is particularly suitable for high-speed switching applications due to its low on-resistance and high current handling capacity.

With a maximum continuous drain current (I<sub>D) of 16A and a drain-source voltage (V<sub>DSS) of 60V, this MOSFET can efficiently manage power in medium to high-power circuits. The threshold voltage (V<sub>GS(th)) is specified at a typical value of 2V, which allows for easy drive capability from logic-level sources. The low gate charge (Q<sub>g) and low crss (reverse transfer capacitance) make the P16NF06LFP an excellent choice for fast switching applications such as DC-DC converters, motor drivers, and power management systems.

One of the key features of the P16NF06LFP is its low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This is particularly important in applications where power efficiency is critical, such as in portable devices or renewable energy systems. The device also boasts a robust avalanche capability, ensuring it can handle high-energy pulses without failure.

The P16NF06LFP is housed in a TO-220FP package, which provides a good balance between thermal performance and compactness. This package is suitable for through-hole mounting, which is advantageous for applications requiring strong mechanical mounting and ease of heat sinking. The TO-220FP package also allows for better thermal dissipation, ensuring the MOSFET operates within its specified temperature range even under high-load conditions.

Overall, the STMicroelectronics P16NF06LFP is a high-quality component that offers reliability and efficiency for designers looking to optimize their power management and switching solutions. With its combination of low R<sub>DS(on), high current capability, and robust package, the P16NF06LFP stands out as a solid choice for a multitude of power applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess