Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) -1.24V
Maximum Output Voltage -24V
Output Current 750mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072307-LT1614CMS8
Ultra Librarian 3D Model Ultra Librarian LT1614CMS8 CAD Model

Description

LT1614CMS8 Step-Up DC/DC Converter

The LT1614CMS8 is a high-efficiency, micropower step-up DC/DC converter designed and manufactured by Linear Technology. This compact and versatile component is engineered to provide a simple and efficient solution for applications requiring voltage conversion from a lower to a higher level. The LT1614CMS8 is particularly suitable for battery-powered devices where extending battery life is of paramount importance.

With its wide input voltage range of 1.2V to 15V, the LT1614CMS8 can operate from a single cell to multiple battery configurations, making it an excellent choice for portable devices. Its ability to start up with as low as 1V input with the output in regulation makes it stand out for systems with significant source voltage variations.

The LT1614CMS8 boasts a high switching frequency of up to 1.4MHz, allowing the use of small, low-cost capacitors and inductors, which helps minimize the overall footprint and cost of the power supply design. This high-frequency operation also translates to faster transient response, making it ideal for applications that demand quick power adjustments.

Another key feature of the LT1614CMS8 is its low quiescent current, which enhances its efficiency in battery-powered applications by reducing the drain on the power source when the device is in standby or light-load conditions. This characteristic is crucial for extending the operational life of the device it powers.

The LT1614CMS8 comes in an MSOP-8 package, which is known for its small size and suitability for space-constrained applications. Its thermal performance is also noteworthy, ensuring reliable operation even under varying environmental conditions.

Overall, the LT1614CMS8 is an excellent choice for designers looking for a reliable, high-performance step-up converter for their next project. Whether it's powering LCD displays, portable computers, or other mobile devices, the LT1614CMS8 combines efficiency, versatility, and compactness to meet a wide range of power management requirements.

For further details and specifications, designers and engineers are encouraged to consult the LT1614CMS8 datasheet, which provides comprehensive information on the device's electrical characteristics, application circuits, and performance graphs.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9844 $51.9376
10+ $10.6539 $106.5390
15+ $10.3210 $154.8150
21+ $9.9880 $209.7480
26+ $9.6551 $251.0326
35+ $8.6563 $302.9705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention