EN
  • EN
  • DE

MIC2185YM

Part No MIC2185YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 115417-MIC2185YM
Ultra Librarian 3D Model Ultra Librarian MIC2185YM CAD Model

Description

MIC2185YM Product Overview

The MIC2185YM is a high-efficiency, synchronous buck regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This powerful regulator is well-suited for a wide range of applications, from portable devices to distributed power systems, where efficient voltage regulation is crucial.

Key Features

  • High Efficiency: The MIC2185YM offers a high level of efficiency, which is essential for maintaining long battery life in portable applications and reducing heat dissipation in all applications.
  • Synchronous Operation: Its synchronous operation allows for lower power loss in the switching transistors, further improving the overall efficiency of the system.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to various requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it suitable for a variety of power sources and ensuring reliable operation under fluctuating input conditions.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features, enhancing the safety and durability of the end product.

Applications

The MIC2185YM is versatile in its applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Distributed Power Systems

Technical Specifications

The MIC2185YM is packaged in a compact SOP-8L package, which is ideal for space-constrained applications. It supports a junction temperature range from -40°C to +125°C, ensuring reliable performance across a wide range of operating conditions.

Conclusion

The MIC2185YM from Microchip Technology is a robust and efficient solution for power regulation needs. Its combination of high efficiency, flexible voltage adjustment, and comprehensive protection features make it a valuable component for designers looking to optimize the performance and reliability of their power management systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4851 $60.3361
26+ $4.5010 $117.0260
40+ $4.3601 $174.4040
55+ $4.2192 $232.0560
71+ $4.0783 $289.5593
95+ $3.6567 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,812 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess