EN
  • EN
  • DE

LT1617ES5#TR

Part No LT1617ES5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT25
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746910-LT1617ES5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1617ES5#TR CAD Model

Description

LT1617ES5#TR Step-Up DC/DC Converter

The LT1617ES5#TR from Linear Technology is a compact, micropower step-up DC/DC converter that is designed to be used in space-constrained applications. This versatile component is ideal for converting a low voltage input to a higher voltage output, which is essential in battery-powered devices and other portable applications.

Key Features

  • High Efficiency: The LT1617ES5#TR can deliver efficiencies up to 96%, ensuring minimal power loss during voltage conversion and extending battery life in portable devices.
  • Adjustable Output Voltage: This DC/DC converter allows the user to set the desired output voltage through an external resistor divider, providing flexibility across different applications.
  • Low Quiescent Current: Its low quiescent current of only 20μA makes it suitable for battery-powered applications where energy efficiency is critical.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.2V to 15V, accommodating a variety of power sources including single-cell batteries.
  • Small Package: The device is available in the tiny 5-lead SOT-23 package, which is ideal for portable applications where space is at a premium.
  • Integrated Features: The LT1617ES5#TR includes a 36V internal switch, which simplifies the design and reduces external component count.

Applications

The LT1617ES5#TR is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • GPS devices
  • Medical devices
  • Wireless modems
  • Handheld instruments
  • Small LCD displays

Reliability and Performance

Linear Technology is known for its high-performance analog integrated circuits, and the LT1617ES5#TR is no exception. Its robust design ensures reliable operation even in the most demanding environments. With its high efficiency and low power consumption, it is an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,615 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess