EN
  • EN
  • DE

LT1617ES5

Part No LT1617ES5
Manufacturer Linear Technology
Description Micropower Inverting DC/DC Converters in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205952-LT1617ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1617ES5 CAD Model

Description

Introducing the LT1617ES5 Step-Up DC/DC Converter

The LT1617ES5 from Linear Technology is a compact, high-efficiency, step-up DC/DC converter designed for modern electronic applications that require a stable power supply from a lower voltage source. This versatile converter is an ideal solution for battery-powered devices where extending battery life is crucial. Its minimal external components and small footprint make it perfect for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LT1617ES5 allows users to set the output voltage to their desired level, providing flexibility across different applications.
  • High Efficiency: With an efficiency that can reach up to 96%, this converter ensures maximum battery life and minimal heat generation.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where conserving energy is key.
  • Wide Input Voltage Range: The LT1617ES5 operates from an input voltage range of 1.2V to 15V, accommodating a variety of power sources.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, contributing to the reliability and longevity of the system.

Applications

The LT1617ES5 is suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Medical Devices
  • Wireless Mice and Keyboards
  • Handheld Instruments

Product Specifications

The LT1617ES5 is provided in a compact SOT-23 5-lead package, ensuring a minimal footprint on your PCB. It supports a switching frequency of 1.2MHz, which allows the use of small, low-cost capacitors and inductors. The converter also includes a shutdown feature, reducing the supply current to less than 1µA when the device is not in use.

In conclusion, the LT1617ES5 Step-Up DC/DC Converter from Linear Technology is a high-performance solution for anyone looking to efficiently boost voltage in their electronic designs. Its combination of efficiency, flexibility, and small size makes it an excellent choice for a wide range of portable and space-sensitive applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0899 $54.5394
14+ $7.4584 $104.4176
21+ $7.2254 $151.7334
29+ $6.9923 $202.7767
37+ $6.7592 $250.0904
50+ $6.0600 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess