Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.263V
Maximum Output Voltage 36V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 020283-LT1618EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT1618EDD#PBF CAD Model

Description

The LT1618EDD#PBF is a versatile and compact step-up DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient voltage conversion. This high-frequency, current-mode PWM converter integrates a 1.4A, 36V switch allowing it to power devices from a single-cell Li-Ion battery or other power sources with a minimum of external components.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 1.2V to 15V, making it suitable for applications powered by single-cell batteries or multi-cell battery stacks.
  • Integrated 1.4A Switch: The onboard 1.4A, 36V power switch enables the LT1618EDD#PBF to deliver output voltages up to 34V, which is ideal for driving LEDs, OLED displays, and other high voltage applications.
  • Adjustable Frequency: The switching frequency is adjustable from 300kHz to 2.8MHz, allowing designers to optimize performance for efficiency or component size.
  • Soft-Start Function: The soft-start feature limits inrush current during startup, providing a smoother ramp-up and reducing stress on the input power source.
  • Constant Frequency Operation: Ensures low noise and predictable performance across the operating range.

Applications

  • Portable Electronics
  • LED and OLED Lighting
  • Battery-Powered Equipment
  • USB and Portable Power Supplies

Package and Quality

The LT1618EDD#PBF comes in a compact 10-lead DFN package with enhanced thermal performance, making it suitable for space-constrained applications. Linear Technology ensures high-quality and reliability, and this product is RoHS compliant, meeting environmental standards for lead-free components.

With its combination of versatility, power, and compact size, the LT1618EDD#PBF is an excellent choice for designers looking to create efficient, high-performance power conversion in their products.

You May Also Be Interested in

Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9777 $55.8216
18+ $5.7253 $103.0554
28+ $5.5464 $155.2992
38+ $5.3675 $203.9650
49+ $5.1885 $254.2365
65+ $4.6518 $302.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,646 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention