LT1638IMS8 - Low Power, Rail-to-Rail Output, Picoamp Input Current Op Amp
The LT1638IMS8 is a versatile operational amplifier (op amp) designed by Linear Technology, which is now part of Analog Devices. This op amp is known for its low power consumption and rail-to-rail output swing, which makes it an excellent choice for battery-powered applications and general-purpose use in a wide range of electronic circuits.
Key Features:
- Picoamp Input Current: The LT1638IMS8 has an ultra-low input bias current, making it ideal for high-impedance sensor applications and precision integrators.
- Rail-to-Rail Output: With its ability to swing output voltage from rail to rail, this op amp can maximize the dynamic range in single or split supply operations.
- Low Power Consumption: The device operates with a supply current of only 45µA per amplifier, which is beneficial for extending battery life in portable devices.
- Wide Supply Voltage Range: This op amp can operate with supply voltages from 2.7V to 36V, providing flexibility in both single and dual supply configurations.
- High Output Drive: Despite its low power design, the LT1638IMS8 can drive capacitive loads up to 1000pF, which is suitable for a variety of applications.
Applications:
- Battery-powered systems
- Sensor interfaces
- Portable medical devices
- Data acquisition systems
- Active filters
- Notebook and portable computers
The LT1638IMS8 comes in a small 8-lead MSOP package, which is space-saving and suitable for compact designs. Its robust design also ensures performance stability over temperature variations and under varying load conditions. Whether you are designing a precision sensor interface or looking for a reliable op amp for a portable device, the LT1638IMS8 from Linear Technology is a solid choice that combines efficiency with high-performance characteristics.