EN
  • EN
  • DE

LT1640AHCS8#TRPBF

Part No LT1640AHCS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 117468-LT1640AHCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640AHCS8#TRPBF CAD Model

Description

Product Overview: LT1640AHCS8#TRPBF

The LT1640AHCS8#TRPBF is a high-performance, negative voltage hot swap controller manufactured by Linear Technology, designed to allow board level supply voltages to be safely inserted and removed from a live backplane. This component provides a compact and efficient solution for managing the power supply connection in electronic systems, ensuring minimal interruption and maximum protection during hot swapping operations.

Key Features

  • Integrated Fault Protection: The device features overcurrent protection via a timed circuit breaker function, ensuring that the system is safeguarded against excessive current draw that could damage the circuitry.
  • Adjustable Overcurrent Timeout: Users can set the overcurrent timeout to match specific system requirements, providing flexibility and precise control over the protection mechanisms.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) function is included to prevent the system from operating at dangerously low voltages, which could lead to erratic behavior or damage to the components.
  • High Voltage Operation: The device is capable of operating at high voltages, making it suitable for a wide range of applications and ensuring compatibility with various system designs.
  • Status Indication: The LT1640AHCS8#TRPBF provides a status indication feature that allows for real-time monitoring of the system's condition, helping to identify issues promptly and maintain system integrity.

Applications

Due to its robust feature set, the LT1640AHCS8#TRPBF is ideal for use in a variety of applications, including:

  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Hot-swap power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1640AHCS8#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in the most demanding conditions. The device is packaged in a thermally efficient 8-lead SOIC package, which aids in maintaining optimal operating temperatures.

Conclusion

For designers seeking a reliable and versatile negative voltage hot swap controller, the LT1640AHCS8#TRPBF from Linear Technology is an excellent choice. Its comprehensive protection features, high voltage capability, and flexible application range make it a valuable component in ensuring the safe and smooth operation of electronic systems during hot swap events.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess