The LT1640LCS8#TR is a high-quality electronic component manufactured by Linear Technology, a company known for its reliable and advanced power management solutions. This particular product is a Hot Swap Controller designed to manage the insertion and removal of circuit boards into live backplanes or other power systems without causing glitches or disruptions to the existing operations.
Key Features
- Automatic Circuit Breaker: The LT1640LCS8#TR has an automatic circuit breaker function that provides overcurrent protection, ensuring the safety and longevity of electronic systems.
- Adjustable Overcurrent Protection: Users can adjust the overcurrent protection threshold to suit various application requirements, offering flexibility in design.
- Undervoltage Lockout: The device includes an undervoltage lockout feature that prevents system operation at dangerously low voltages, which can damage components or lead to erratic system behavior.
- Status Flag: An onboard status flag output is available to provide immediate feedback on the operational state of the Hot Swap Controller, making it easier to monitor and diagnose system conditions.
- SO-8 Packaging: The LT1640LCS8#TR comes in a compact SO-8 package, making it suitable for space-constrained applications without sacrificing performance.
Applications
The LT1640LCS8#TR is versatile and can be used in a variety of applications, including:
- Redundant Power Systems
- Network Servers and Routers
- Industrial Systems
- Telecommunications Equipment
Technical Specifications
For engineers and designers considering the LT1640LCS8#TR for their projects, here are some of the technical specifications:
- Supply Voltage Range: 10.8V to 80V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SO-8
- RoHS Compliant
In summary, the LT1640LCS8#TR from Linear Technology is a robust and reliable solution for managing power distribution in electronic systems. Its comprehensive feature set ensures safe operation during board insertion and removal, making it an essential component for a wide range of high-availability and mission-critical applications.