EN
  • EN
  • DE

MAX233AEPP

Part No MAX233AEPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX RS232 5V 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX233
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212701-MAX233AEPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX233AEPP CAD Model

Description

Maxim Integrated MAX233AEPP Overview

The MAX233AEPP from Maxim Integrated is a highly integrated and robust IC designed for facilitating RS-232 communication in a variety of applications. This component is perfect for designers who are looking to implement serial communication interfaces with minimal external components and reliable performance.

Key Features

  • Integrated Charge Pump: The MAX233AEPP features an on-board charge pump circuit which eliminates the need for external capacitors. This charge pump generates ±10V RS-232 voltage levels from a single 5V supply, making the design compact and efficient.
  • No External Components Required: One of the main advantages of this device is that it requires no external components to function. This not only simplifies the design process but also reduces the overall bill of materials and saves on board space.
  • Dual Driver/Receiver: It includes two drivers and two receivers. The drivers are capable of driving RS-232 signals, while the receivers can interpret incoming signals, making it suitable for full-duplex communication.
  • High Data Rate: The MAX233AEPP supports data rates up to 120kbps, allowing for high-speed data communication which is essential for modern serial communication applications.
  • ESD Protection: The device features a built-in electrostatic discharge (ESD) protection circuitry, which provides protection up to ±15kV, ensuring the reliability and longevity of the device in harsh environments.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.

Applications

The MAX233AEPP is suitable for a wide range of applications where RS-232 communication is required. This includes but is not limited to:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Point of Sale Systems
  • Networking Equipment

Package and Quality

This IC comes in a 20-pin plastic DIP (PDIP) package, designated by the suffix 'PP' in its part number, ensuring easy integration into various PCB designs. Maxim Integrated is known for their commitment to quality, and the MAX233AEPP is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features and ease of use, the MAX233AEPP is an excellent choice for designers looking to implement RS-232 communication protocols in their systems without the hassle of dealing with numerous external components.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2463 $63.7389
6+ $17.4329 $104.5974
9+ $16.8881 $151.9929
13+ $16.3433 $212.4629
16+ $15.7986 $252.7776
22+ $14.1642 $311.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess