EN
  • EN
  • DE

LT1672CMS8#PBF

Part No LT1672CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12KHZ RRO 8MSOP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.005 V/μs
GBP - Gain Bandwidth Product 12kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.9μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780591-LT1672CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1672
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1672CMS8#PBF CAD Model

Description

Product Overview: LT1672CMS8#PBF

The LT1672CMS8#PBF is a high-performance, low-power operational amplifier from Linear Technology, a brand of Analog Devices. This op-amp is designed for a wide array of applications that require precision, low noise, and high speed. It is particularly well-suited for use in battery-powered systems, test equipment, and sensor interfaces due to its low power consumption and versatile features.

Key Features

  • High Speed: The LT1672CMS8#PBF boasts a high slew rate and fast settling time, making it ideal for applications that require rapid signal processing.
  • Low Power Consumption: With its low supply current, this op-amp is an excellent choice for battery-operated equipment, ensuring longer battery life without sacrificing performance.
  • Low Noise: The device provides low noise performance, which is crucial for sensitive applications such as audio processing and high-fidelity instrumentation.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, allowing for a wide dynamic range and making it compatible with a variety of input signals and loads.
  • Single or Dual Supply Operation: It can be operated from a single supply ranging from 2.7V to 6V or a dual supply of ±1.35V to ±3V, adding to its versatility in different circuit configurations.

Applications

  • Portable and battery-powered devices
  • Active filters and integrators
  • Data acquisition systems
  • Medical instrumentation
  • Audio and video signal processing

The LT1672CMS8#PBF comes in an MSOP-8 package, providing a compact footprint that is beneficial for space-constrained applications. Its robust design and reliable performance under varying conditions make it a preferred choice for designers and engineers looking for a dependable op-amp solution.

With its combination of low power consumption, high speed, and precision, the LT1672CMS8#PBF from Linear Technology stands out as a versatile component for modern electronic designs that demand efficiency, accuracy, and compactness.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8244 $57.8928
30+ $3.9582 $118.7460
46+ $3.8346 $176.3916
63+ $3.7110 $233.7930
81+ $3.5874 $290.5794
108+ $3.2167 $347.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess