EN
  • EN
  • DE

LT1674IN

Part No LT1674IN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12KHZ RRO 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.005 V/μs
Gain Bandwidth Product (GBP) 12kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.9μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 072313-LT1674IN
Ultra Librarian 3D Model Ultra Librarian LT1674IN CAD Model

Description

Linear Technology's LT1674IN: A Robust Operational Amplifier

The LT1674IN from Linear Technology stands out as a high-performance operational amplifier (op-amp) designed to address a wide range of applications requiring precision, low power consumption, and stability. This device is part of Linear Technology's well-regarded family of op-amps that are known for their reliability and consistent performance across various conditions.

The LT1674IN is characterized by its low noise operation and low input bias currents, making it an excellent choice for high-fidelity audio applications and sensitive measurement equipment. With a supply voltage range of ±2.5V to ±15V, it provides designers with flexibility in both dual and single supply operations, catering to a broad spectrum of power requirements.

One of the standout features of the LT1674IN is its Rail-to-Rail output swing, which allows for maximum dynamic range, especially beneficial in low-voltage applications. This feature ensures that the output can swing to within millivolts of the supply rails, maximizing the signal amplitude without clipping, even at lower supply voltages.

In addition to its Rail-to-Rail capability, the LT1674IN offers a high slew rate and bandwidth, which are critical parameters for fast and accurate signal processing. The slew rate of 2.4V/µs and the bandwidth of 7.2MHz make it a suitable op-amp for video processing, telecommunications, and active filters.

Another significant advantage of the LT1674IN is its robustness. It is designed to operate reliably over the industrial temperature range of -40°C to 85°C, ensuring consistent performance in harsh environments. Furthermore, the device is protected against over-temperature conditions and includes an internal short-circuit current limit to safeguard against excessive power dissipation.

Overall, the LT1674IN from Linear Technology is a versatile and durable op-amp that offers a balance of low noise, high speed, and precision. Its wide supply voltage range and temperature stability make it an ideal choice for engineers looking to design high-quality, robust electronic systems across a variety of industries.

Whether you're working on audio equipment, data acquisition systems, or any application requiring a high-quality operational amplifier, the LT1674IN is a reliable and cost-effective solution that promises to deliver top-notch performance.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5583 $60.4664
19+ $6.2018 $117.8342
29+ $6.0080 $174.2320
40+ $5.8142 $232.5680
52+ $5.6204 $292.2608
69+ $5.0390 $347.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess