EN
  • EN
  • DE

LT1677CS8#TRPBF

Part No LT1677CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7.2MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Channel Output Current 35mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058570-LT1677CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1677CS8#TRPBF CAD Model

Description

The LT1677CS8#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is known for its low noise, high speed, and low distortion, making it an excellent choice for a wide range of applications, including telecommunications, test equipment, and audio systems.

Key Features:

  • Low Noise: The LT1677CS8#TRPBF boasts an exceptionally low voltage noise density of 4.8nV/√Hz at 1kHz, which minimizes noise in sensitive applications.
  • High Speed: With a slew rate of 7V/µs and a gain bandwidth product of 7.2MHz, this op-amp is capable of handling high-speed signals without significant distortion.
  • Precision: The device offers excellent DC precision with an input offset voltage of 75µV max and an input offset current of 250nA max, ensuring accurate signal amplification.
  • Single Supply Operation: It can operate from a single 2.7V to 36V supply or from dual supplies of ±1.35V to ±18V, providing flexibility in various circuit designs.
  • Output Drive Capability: The op-amp can drive loads as low as 600 ohms to ±10V on ±15V supplies, making it suitable for driving a range of output devices.
  • Stable with Capacitive Loads: The LT1677 is stable with capacitive loads up to 1000pF, which is beneficial for applications with highly capacitive sources.
  • Package: The device comes in an 8-lead SOIC package, denoted by the "CS8" in the part number, and is RoHS compliant.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions.

Applications:

The LT1677CS8#TRPBF's combination of features makes it a versatile component for numerous applications. Its low noise and high-speed attributes are particularly advantageous in audio and video broadcasting equipment, where signal integrity is crucial. Additionally, its precision and stability are ideal for data acquisition systems, active filters, and fast amplifiers in test instruments. The robust operational range also makes this op-amp suitable for industrial process controls and automotive electronics, where conditions can be harsh and demanding.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess