Product Overview: LT1712CGN from Linear Technology
The LT1712CGN is a precision, high-speed, dual comparator from Linear Technology, designed to provide a perfect balance of speed, power, and performance for a wide range of industrial, automotive, and communication applications. This component is known for its fast response times and low power consumption, making it an ideal choice for systems where efficiency and accuracy are paramount.
Boasting a propagation delay of just 4.5ns with overdrive as low as 5mV, the LT1712CGN ensures quick and reliable performance even in the most demanding situations. Its input offset voltage is typically 2.5mV, which provides a tight window for voltage comparison, allowing for precise control and monitoring of voltages in your circuit.
The LT1712CGN operates with a supply voltage range from 2.7V to 7V, accommodating a variety of power environments. This flexibility makes it suitable for battery-powered devices as well as for line-powered applications. Additionally, the device features a unique input stage that maintains high impedance, which prevents loading on the input signal and preserves signal integrity.
Each comparator within the LT1712CGN has a separate input and output, which provides design versatility. The outputs are push-pull, which eliminates the need for an external pull-up resistor and simplifies design. Furthermore, the outputs can drive loads directly, which is beneficial for systems that require immediate response without the added complexity of external drivers.
The LT1712CGN is available in a narrow 16-lead SSOP package, which is optimized for space-saving on the PCB. Its small footprint is especially useful in compact designs where board space is at a premium. The device's industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments, making it a robust choice for challenging industrial applications.
In summary, the LT1712CGN dual comparator is a high-performance solution that offers rapid response, low power, and high accuracy. Whether you're designing for precision measurement, signal processing, or control systems, the LT1712CGN is engineered to meet your needs with its exceptional features and reliable operation.