EN
  • EN
  • DE

LT1713CMS8

Part No LT1713CMS8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R I/O SINGLE LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 2μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7.5mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 11ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 93966-LT1713CMS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1713CMS8 CAD Model

Description

Introducing the LT1713CMS8 High-Speed Comparator from Linear Technology

The LT1713CMS8 is a cutting-edge high-speed comparator designed by Linear Technology to cater to applications that require rapid signal processing and high reliability. This precision device is an ideal choice for system designs where speed and accuracy are paramount, such as in automatic test equipment, high-speed triggering circuits, and zero-crossing detectors in various electronic systems.

Key Features:

  • Fast Propagation Delay: The LT1713CMS8 boasts an impressive propagation delay of just 4.5ns, making it one of the fastest comparators in its class. This enables quicker response times in critical signal processing applications.
  • Low Voltage Operation: With an operating range from 2.7V to 7V, the comparator can function effectively in low voltage systems, providing flexibility in both portable and fixed power supply designs.
  • Reduced Power Consumption: The device is optimized for low power consumption, drawing just 2.5mA of supply current. This makes it suitable for battery-operated equipment where power efficiency is essential.
  • Complementary Outputs: It features both TTL and CMOS compatible outputs, which can be interfaced directly with a wide range of digital logic families, thus simplifying system integration.
  • Rail-to-Rail Input Range: The LT1713CMS8 accepts input signals that extend beyond the supply rails, ensuring versatility in handling various input signal levels without the need for additional level-shifting circuitry.

Package and Durability:

The LT1713CMS8 comes in a compact 8-lead MSOP package, which is perfect for space-constrained applications. Its small footprint does not compromise on durability, as the comparator is designed to withstand harsh industrial environments and is characterized for operation from -40°C to 85°C.

Applications:

Its high-speed performance and robust design make the LT1713CMS8 an excellent choice for a range of applications, including:

  • High-speed differential line receivers
  • Window comparators
  • Pulse and square wave shapers
  • High-speed sampling circuits
  • Zero-crossing detectors in phase-locked loops and frequency discriminators

Overall, the LT1713CMS8 from Linear Technology is a versatile and efficient solution for designers looking to incorporate a high-speed, reliable comparator into their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess