EN
  • EN
  • DE

MAX9051AEUT+T

Part No MAX9051AEUT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 8mA
Current - Quiescent (Max) 72μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1071585-MAX9051AEUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9051AEUT+T CAD Model

Description

Maxim Integrated MAX9051AEUT+T Product Overview

The MAX9051AEUT+T is a precision, low-power comparator from Maxim Integrated, renowned for its high-performance analog integration. This device is specifically designed to operate over a wide supply voltage range, making it suitable for a variety of applications, from portable devices to industrial systems. The MAX9051AEUT+T is available in a compact SOT23-6 package, which is ideal for space-constrained applications.

One of the key features of the MAX9051AEUT+T is its low operating voltage range, which extends from 2.5V to 5.5V. This flexibility allows the comparator to be used in systems with varying power supply requirements without compromising performance. Additionally, the device boasts a low quiescent current of just 4µA, making it an excellent choice for battery-powered applications where power efficiency is critical.

The comparator's propagation delay is another highlight, with a fast response time that ensures quick and reliable signal processing. This makes the MAX9051AEUT+T an ideal solution for systems that require high-speed operation, such as data communication or process control. Furthermore, the device features an internal hysteresis that enhances its noise immunity, ensuring stable operation even in the presence of noisy signals.

For design flexibility, the MAX9051AEUT+T offers both push-pull and open-drain output configurations. This allows designers to choose the appropriate output type based on the specific requirements of their circuit, whether it's for driving a load directly or for interfacing with digital logic levels.

Maxim Integrated has also taken measures to ensure the reliability of the MAX9051AEUT+T, with built-in ESD protection that guards the device against electrostatic discharges, which can be detrimental to electronic components. The wide operating temperature range of -40°C to +125°C guarantees that the comparator will perform consistently across various environmental conditions.

In summary, the MAX9051AEUT+T from Maxim Integrated is a versatile, low-power comparator that offers excellent performance for a wide range of applications. Its small footprint, low power consumption, and robust design make it an ideal choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Micrel
Lowest to $0.2645
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NEC
Lowest to $1.5246

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess