EN
  • EN
  • DE

LT1716IS5

Part No LT1716IS5
Manufacturer Linear Technology
Description SOT-23, 44V, Over-The-Top, Micropower, Precision Rail-to-Rail Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206060-LT1716IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1716IS5 CAD Model

Description

Introducing the LT1716IS5 from Linear Technology

The LT1716IS5 is a high-performance comparator from Linear Technology, designed to offer speedy operation and low voltage requirements. This component is a vital piece of the puzzle for engineers seeking a reliable and efficient solution for their circuit designs. With its ultra-fast response time and a wide range of input voltages, the LT1716IS5 stands out as a versatile choice for a variety of applications.

Key Features:

  • Fast Response Time: The LT1716IS5 boasts a propagation delay of just 4.5µs, making it an excellent choice for systems that require quick decision-making capabilities.
  • Wide Input Voltage Range: This comparator can handle a broad range of input voltages from 2.5V to 44V, accommodating a wide array of power supplies and signal levels.
  • Low Voltage Operation: It is capable of operating at a low supply voltage of 2.5V, which is ideal for battery-powered and portable devices.
  • Rail-to-Rail Output: The LT1716IS5 features a rail-to-rail output that swings within millivolts of the power supply rails, ensuring maximum signal dynamic range.
  • Over-The-Top® Input: The unique Over-The-Top® input structure allows the input voltage to go well beyond the power supply rails without damage or phase reversal, providing greater flexibility in mixed voltage systems.

Applications:

The LT1716IS5 is well-suited for a range of applications, including:

  • High-speed signal processing
  • Window comparators
  • Battery-powered systems
  • Threshold detectors and level shifting
  • Automotive and industrial electronics

Package and Reliability:

Encased in a compact SOT-23 5-lead package, the LT1716IS5 is designed for space-constrained applications while maintaining excellent thermal performance. Linear Technology's commitment to high-quality manufacturing ensures that this comparator provides reliable operation even under challenging conditions.

With its combination of speed, versatility, and robustness, the LT1716IS5 from Linear Technology is an ideal choice for designers who need a high-performance comparator that can keep up with the demanding requirements of modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess