EN
  • EN
  • DE

LT1723CMS8#PBF

Part No LT1723CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ 8MSOP / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 70 V/μs
GBP - Gain Bandwidth Product 200MHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 3.7mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780614-LT1723CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1723
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1723CMS8#PBF CAD Model

Description

Product Overview: LT1723CMS8#PBF

The LT1723CMS8#PBF is a high-performance, precision operational amplifier from Linear Technology. Designed to meet the stringent requirements of advanced electronic systems, this op-amp features a combination of speed, low noise, and low input bias currents. It operates over a wide supply range and is housed in a compact MSOP-8 package, making it ideal for space-constrained applications.

Key Features

  • High Speed: With a gain-bandwidth product of 50MHz and a slew rate of 22V/µs, the LT1723 is capable of handling fast signal changes, making it suitable for high-speed amplifiers, filters, and data-acquisition systems.
  • Low Noise: The device exhibits a low noise density of 12nV/√Hz at 1kHz, which is critical for precision applications such as medical instrumentation and audio processing.
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 12.6V, accommodating single or dual supply configurations and providing design flexibility.
  • Low Input Bias Current: With an input bias current of just 500pA, the LT1723 is suitable for applications requiring high input impedance, such as sensor interfaces and charge amplification circuits.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads up to 500pF, ensuring reliable performance in a variety of applications.

Applications

The versatility of the LT1723CMS8#PBF allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Active filters
  • Fast ADC/DAC buffers
  • Signal conditioning circuits
  • High-speed integrators
  • Professional audio equipment
  • Medical instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1723CMS8#PBF is no exception. It is manufactured to the highest standards to ensure consistent and reliable performance in even the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8609 $50.1917
32+ $3.1680 $101.3760
49+ $3.0690 $150.3810
68+ $2.9700 $201.9600
88+ $2.8710 $252.6480
117+ $2.5740 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess