Products specifications Report Issue?

Win Source Part Number 1071492-LT1762CMS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1762CMS8 CAD Model

Description

Product Overview: LT1762CMS8 by Linear Technology

The LT1762CMS8 is a high-performance, low dropout linear regulator (LDO) designed to deliver a continuous output current up to 150mA. Manufactured by Linear Technology, now part of Analog Devices, this regulator offers an optimal solution for applications that require low voltage, high current, and low noise performance.

Encased in an MSOP-8 package, the LT1762CMS8 boasts an impressive low dropout voltage of just 300mV at full load, which significantly enhances power efficiency and makes it ideal for battery-powered devices. Its wide input voltage range from 1.8V to 20V provides flexibility for various power supply configurations and ensures compatibility with a multitude of input sources.

Key Features

  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Low Dropout Voltage: A mere 300mV dropout at full load enhances efficiency and allows operation close to the battery voltage.
  • Wide Input Voltage Range: Operates with input voltages from 1.8V to 20V, suitable for diverse applications.
  • Adjustable Output: The output voltage can be set from 1.22V to 20V with external resistors, providing design flexibility.
  • Stable with Low ESR Capacitors: Stability with ceramic, tantalum, or aluminum electrolytic capacitors offers design versatility and reliability.
  • Low Noise: Offers a low noise output, which is crucial for sensitive RF and precision analog circuits.
  • Overcurrent and Overtemperature Protection: Features built-in protection mechanisms for enhanced safety and longevity of the device.
  • MSOP-8 Package: Compact and surface-mountable package suitable for space-constrained applications.

Applications

The LT1762CMS8 is particularly well-suited for portable electronic devices due to its low power consumption and small footprint. It is commonly used in:

  • Portable and battery-powered equipment
  • Wireless and RF devices
  • Medical devices
  • Instrumentation
  • Automotive electronics

With its combination of high performance, versatility, and reliability, the LT1762CMS8 is an excellent choice for designers looking to optimize their power management solutions in compact and demanding applications.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
ECAD model for LM1246DEDNA
TAEJIN / HTC Korea
Lowest to $0.8409
ECAD model for LM1085R-2.5
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for LFA50F-24-SN
Fairchild/ON Semiconductor
POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor Array NPN 230V 13A 30MHz 130W Through Hole HPM F2
Need more? Email Us
ECAD model for KSC5200OTU
NXP / Nexperia
MPU QorIQ LS1043A RISC 64bit 1.4GHz 621-Pin FCBGA Tray
Need more? Email Us
ECAD model for LS1043AXE7QQA
Amd
Need more? Email Us
ECAD model for L256ML123RI
Freescale Semiconductor - NXP
Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP
Need more? Email Us
ECAD model for JM38510/05101BCB
Linear Technology
Need more? Email Us
ECAD model for LT1114S14
Lucent
Need more? Email Us
ECAD model for L8581AAE

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention